HOOK AND LOOP TAPE, 0.75" X 5YARD, WHITE; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:White; Fastener Material:-; Roll Length:4.6m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 99Y2584 |
| Product Name | Hook And Loop Tape, 0.75 X 5Yard, White; Fastener Length Imperial Tape Case |
| Type | Hook Fastener; Loop Fastener |