TapeCase Ltd. Hook And Loop Tape, 0.75 X 5Yard, Black; Fastener Length Imperial Tape Case S3415H/L-BLACK

Description
HOOK AND LOOP TAPE, 0.75" X 5YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:-; Roll Length:4.6m RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP TAPE, 0.75" X 5YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:-; Roll Length:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Tape, 0.75 X 5Yard, Black; Fastener Length Imperial Tape Case - 99Y2583 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Tape, 0.75 X 5Yard, Black; Fastener Length Imperial Tape Case
99Y2583
Hook And Loop Tape, 0.75 X 5Yard, Black; Fastener Length Imperial Tape Case 99Y2583
HOOK AND LOOP TAPE, 0.75" X 5YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:-; Roll Length:4.6m RoHS Compliant: Yes

HOOK AND LOOP TAPE, 0.75" X 5YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:-; Roll Length:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2583
Product Name Hook And Loop Tape, 0.75 X 5Yard, Black; Fastener Length Imperial Tape Case
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details