TapeCase Ltd. Tape, 33M X 19.05Mm, Pe Film, White; Adhesive Type Tape Case S134-3/4" X 36YD

Description
TAPE, 33M X 19.05MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 19.05MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 19.05Mm, Pe Film, White; Adhesive Type Tape Case - 99Y2580 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 19.05Mm, Pe Film, White; Adhesive Type Tape Case
99Y2580
Tape, 33M X 19.05Mm, Pe Film, White; Adhesive Type Tape Case 99Y2580
TAPE, 33M X 19.05MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 19.05MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2580
Product Name Tape, 33M X 19.05Mm, Pe Film, White; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details
Kwiky Dot™ Discs - KD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details