TapeCase Ltd. Hook And Loop Tape, 1 X 6, White; Fastener Length Imperial Tape Case R1602H/L-WHITE-75

Description
HOOK AND LOOP TAPE, 1" X 6", WHITE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:-; Roll Length:- RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP TAPE, 1" X 6", WHITE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:-; Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Tape, 1 X 6, White; Fastener Length Imperial Tape Case - 99Y2379 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Tape, 1 X 6, White; Fastener Length Imperial Tape Case
99Y2379
Hook And Loop Tape, 1 X 6, White; Fastener Length Imperial Tape Case 99Y2379
HOOK AND LOOP TAPE, 1" X 6", WHITE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:-; Roll Length:- RoHS Compliant: Yes

HOOK AND LOOP TAPE, 1" X 6", WHITE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:-; Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2379
Product Name Hook And Loop Tape, 1 X 6, White; Fastener Length Imperial Tape Case
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details