HOOK AND LOOP TAPE, 1" X 6", WHITE; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:-; Roll Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 99Y2378 |
| Product Name | Hook And Loop Tape, 1 X 6, White; Fastener Length Imperial Tape Case |
| Type | Hook Fastener; Loop Fastener |