TapeCase Ltd. Hook And Loop Tape, 1 X 3, Black; Fastener Length Imperial Tape Case R1301H/L-BLACK-200

Description
HOOK AND LOOP TAPE, 1" X 3", BLACK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP TAPE, 1" X 3", BLACK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Tape, 1 X 3, Black; Fastener Length Imperial Tape Case - 99Y2369 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Tape, 1 X 3, Black; Fastener Length Imperial Tape Case
99Y2369
Hook And Loop Tape, 1 X 3, Black; Fastener Length Imperial Tape Case 99Y2369
HOOK AND LOOP TAPE, 1" X 3", BLACK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-RoHS Compliant: Yes

HOOK AND LOOP TAPE, 1" X 3", BLACK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2369
Product Name Hook And Loop Tape, 1 X 3, Black; Fastener Length Imperial Tape Case
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details