TAPE, 30.48MX25.4MM, UHMWPE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:66.9 mil (1.7 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2092 |
| Product Name | Tape, 30.48Mx25.4Mm, Uhmwpe Film, White; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |