TapeCase Ltd. Tape, 3.05M X 25.4Mm, Uhmwpe Film, White; Adhesive Type Tape Case PT6405 1X10

Description
TAPE, 3.05M X 25.4MM, UHMWPE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:66.9 mil (1.7 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"
Datasheet
Description
TAPE, 3.05M X 25.4MM, UHMWPE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:66.9 mil (1.7 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3.05M X 25.4Mm, Uhmwpe Film, White; Adhesive Type Tape Case - 99Y2091 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3.05M X 25.4Mm, Uhmwpe Film, White; Adhesive Type Tape Case
99Y2091
Tape, 3.05M X 25.4Mm, Uhmwpe Film, White; Adhesive Type Tape Case 99Y2091
TAPE, 3.05M X 25.4MM, UHMWPE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:66.9 mil (1.7 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"

TAPE, 3.05M X 25.4MM, UHMWPE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:66.9 mil (1.7 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2091
Product Name Tape, 3.05M X 25.4Mm, Uhmwpe Film, White; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PE Coated Cloth - 159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00437 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details