TapeCase Ltd. Tape, 65.84M X 50.8Mm, Green, Pet Film; Adhesive Type Tape Case M08-72

Description
TAPE, 65.84M X 50.8MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Green, Pet Film; Adhesive Type Tape Case - 99Y5403 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Green, Pet Film; Adhesive Type Tape Case
99Y5403
Tape, 65.84M X 50.8Mm, Green, Pet Film; Adhesive Type Tape Case 99Y5403
TAPE, 65.84M X 50.8MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5403
Product Name Tape, 65.84M X 50.8Mm, Green, Pet Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Lead Foil Discs - LF030MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details