TapeCase Ltd. Tape, 25.4Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case M06-72-1"

Description
TAPE, 25.4Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case - 99Y5398 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case
99Y5398
Tape, 25.4Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case 99Y5398
TAPE, 25.4Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 25.4Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5398
Product Name Tape, 25.4Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508747-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP00187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details