TapeCase Ltd. Tape, 19.05Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case M05-72-3/4"

Description
TAPE, 19.05Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case - 99Y5395 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case
99Y5395
Tape, 19.05Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case 99Y5395
TAPE, 19.05Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 19.05Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5395
Product Name Tape, 19.05Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF007MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details