TapeCase Ltd. Tape, 16.46M X 19.05Mm, Green, Pet Film; Adhesive Type Tape Case M05-18

Description
TAPE, 16.46M X 19.05MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.46M X 19.05MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 19.05Mm, Green, Pet Film; Adhesive Type Tape Case - 99Y5392 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 19.05Mm, Green, Pet Film; Adhesive Type Tape Case
99Y5392
Tape, 16.46M X 19.05Mm, Green, Pet Film; Adhesive Type Tape Case 99Y5392
TAPE, 16.46M X 19.05MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes

TAPE, 16.46M X 19.05MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5392
Product Name Tape, 16.46M X 19.05Mm, Green, Pet Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details