TapeCase Ltd. Tape, 65.84M X 12.7Mm, Green, Pet Film; Adhesive Type Tape Case M03-72

Description
TAPE, 65.84M X 12.7MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 12.7MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 12.7Mm, Green, Pet Film; Adhesive Type Tape Case - 99Y5390 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 12.7Mm, Green, Pet Film; Adhesive Type Tape Case
99Y5390
Tape, 65.84M X 12.7Mm, Green, Pet Film; Adhesive Type Tape Case 99Y5390
TAPE, 65.84M X 12.7MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes

TAPE, 65.84M X 12.7MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:72yard; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5390
Product Name Tape, 65.84M X 12.7Mm, Green, Pet Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data