TapeCase Ltd. Tape, 12.7Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case M03-72-1/2"

Description
TAPE, 12.7Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case - 99Y5391 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case
99Y5391
Tape, 12.7Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case 99Y5391
TAPE, 12.7Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 12.7Mm x 65.84M, PET FILM, GREEN; Adhesive Type:Silicone Adhesive; Tape Application:Powder Coating; Tape Colour:Green; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5391
Product Name Tape, 12.7Mm X 65.84M, Pet Film, Green; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data