TapeCase Ltd. Tape, 457.2Mm X 50.8Mm, Pe Film, Grey; Adhesive Type Tape Case DTSWR-2-18-100-GREY

Description
TAPE, 457.2MM X 50.8MM, PE FILM, GREY; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 457.2MM X 50.8MM, PE FILM, GREY; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 457.2Mm X 50.8Mm, Pe Film, Grey; Adhesive Type Tape Case - 99Y0867 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 457.2Mm X 50.8Mm, Pe Film, Grey; Adhesive Type Tape Case
99Y0867
Tape, 457.2Mm X 50.8Mm, Pe Film, Grey; Adhesive Type Tape Case 99Y0867
TAPE, 457.2MM X 50.8MM, PE FILM, GREY; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 457.2MM X 50.8MM, PE FILM, GREY; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0867
Product Name Tape, 457.2Mm X 50.8Mm, Pe Film, Grey; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data