TapeCase Ltd. Tape, 457.2Mm X 50.8Mm, Pe Film, White; Adhesive Type Tape Case DTS-2-18-100-WHITE

Description
TAPE, 457.2MM X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 457.2MM X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 457.2Mm X 50.8Mm, Pe Film, White; Adhesive Type Tape Case - 99Y0866 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 457.2Mm X 50.8Mm, Pe Film, White; Adhesive Type Tape Case
99Y0866
Tape, 457.2Mm X 50.8Mm, Pe Film, White; Adhesive Type Tape Case 99Y0866
TAPE, 457.2MM X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 457.2MM X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Patch Type:Gaffer / Duct / Cloth; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0866
Product Name Tape, 457.2Mm X 50.8Mm, Pe Film, White; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP00187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details