TapeCase Ltd. Tape, 9.525Mm Dia, Pi Film, Amber; Adhesive Type Tape Case C5-100

Description
TAPE, 9.525MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.525MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.525Mm Dia, Pi Film, Amber; Adhesive Type Tape Case - 99Y5365 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.525Mm Dia, Pi Film, Amber; Adhesive Type Tape Case
99Y5365
Tape, 9.525Mm Dia, Pi Film, Amber; Adhesive Type Tape Case 99Y5365
TAPE, 9.525MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 9.525MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5365
Product Name Tape, 9.525Mm Dia, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Lead Foil Discs - LF00875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details