TapeCase Ltd. Tape, 19.05Mm Dia, Pi Film, Amber; Adhesive Type Tape Case C11-500

Description
TAPE, 19.05MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Pi Film, Amber; Adhesive Type Tape Case - 99Y5361 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Pi Film, Amber; Adhesive Type Tape Case
99Y5361
Tape, 19.05Mm Dia, Pi Film, Amber; Adhesive Type Tape Case 99Y5361
TAPE, 19.05MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 19.05MM DIA, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5361
Product Name Tape, 19.05Mm Dia, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Polyimide Discs - KP00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details