TapeCase Ltd. Tape, Square, 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case C-3/4SQ-42

Description
TAPE, SQUARE, 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, SQUARE, 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Square, 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5356 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Square, 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5356
Tape, Square, 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5356
TAPE, SQUARE, 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, SQUARE, 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5356
Product Name Tape, Square, 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Glass-Foil - 06005 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Anodizing Discs - AD01125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details