TapeCase Ltd. Tape, Square, 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case C-2SQ-15

Description
TAPE, SQUARE, 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, SQUARE, 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Square, 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5355 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Square, 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5355
Tape, Square, 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5355
TAPE, SQUARE, 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, SQUARE, 50.8MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:1.5 mil (0.038 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5355
Product Name Tape, Square, 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Polyethylene Coated Cloth Printed Duct Tape - 236 - Budnick Converting, Inc.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Aluminum Foil Discs - AF00187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details