TapeCase Ltd. Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case B6-5A-1"

Description
TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0785 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0785
Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0785
TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Type:Insulating RoHS Compliant: Yes

TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:1"; Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0785
Product Name Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
TartanT Box Sealing Tape - 369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; TartanT Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Anodizing Discs - AD01625 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details