TapeCase Ltd. Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case B6-5

Description
TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5344 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5344
Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5344
TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 25.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5344
Product Name Tape, 4.6M X 25.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Urethane Foams Flame Laminating Tape - 115M - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Glass Cloth Discs - GC02750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details