TapeCase Ltd. Tape, 33M X 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case B3L-1/2"

Description
TAPE, 33M X 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5339 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5339
Tape, 33M X 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5339
TAPE, 33M X 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Type:Masking RoHS Compliant: Yes

TAPE, 33M X 12.7MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5339
Product Name Tape, 33M X 12.7Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details