TapeCase Ltd. Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case B2-5A-3/8"

Description
TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0782 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0782
Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0782
TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes

TAPE, 4.6M X 9.53MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0782
Product Name Tape, 4.6M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
4.4 mil General Use Masking Tape - 201+ - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Powder Peel Blue Discs - PB00750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details