TapeCase Ltd. Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case B12-5

Description
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5336 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5336
Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5336
TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 152.4MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5336
Product Name Tape, 4.6M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502687-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Temperature/Strength Fine Line Masking Tape - 4244 PV2 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details