TapeCase Ltd. Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case B-6-36A

Description
TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0752 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0752
Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0752
TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Insulating RoHS Compliant: Yes

TAPE, 33M X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:6"; Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0752
Product Name Tape, 33M X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Lead Foil Discs - LF009MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details