TAPE, 914.4MM X 152.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y0751 |
| Product Name | Tape, 914.4Mm X 152.4Mm, Pi Film, Amber; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |