TapeCase Ltd. Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case B-4-1A

Description
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0749 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0749
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0749
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0749
Product Name Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.093 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP02750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details