TapeCase Ltd. Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case B-4-1

Description
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5327 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5327
Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5327
TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

TAPE, 914.4MM X 101.6MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5327
Product Name Tape, 914.4Mm X 101.6Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Transfer Tape - 1159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0022 inches (0.0559 mm)
View Details
Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details