TapeCase Ltd. Tape, 33M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case B-3/8-36

Description
TAPE, 33M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y5326 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y5326
Tape, 33M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y5326
TAPE, 33M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 9.53MM, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5326
Product Name Tape, 33M X 9.53Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PTFE (Oriented) - 2275-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE (Oriented)
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Oriented
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details