TapeCase Ltd. Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case B-2-36A

Description
TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0746 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0746
Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0746
TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Insulating RoHS Compliant: Yes

TAPE, 33M X 50.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0746
Product Name Tape, 33M X 50.8Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Skived PTFE Tape - 2042-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Electroplaters Vinyl Tape - EV01562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details