TAPE, 4.6M X 3.18MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.125" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y0745 |
| Product Name | Tape, 4.6M X 3.18Mm, Pi Film, Amber; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |