TapeCase Ltd. Tape, 33M X 914.4Mm, Pi Film, Amber; Adhesive Type Tape Case B-1/4-36A

Description
TAPE, 33M X 914.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:36"; Tape Type:InsulatingRoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 914.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:36"; Tape Type:InsulatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 914.4Mm, Pi Film, Amber; Adhesive Type Tape Case - 99Y0743 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 914.4Mm, Pi Film, Amber; Adhesive Type Tape Case
99Y0743
Tape, 33M X 914.4Mm, Pi Film, Amber; Adhesive Type Tape Case 99Y0743
TAPE, 33M X 914.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:36"; Tape Type:InsulatingRoHS Compliant: Yes

TAPE, 33M X 914.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:36"; Tape Type:InsulatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y0743
Product Name Tape, 33M X 914.4Mm, Pi Film, Amber; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Aluminum Foil Discs - AF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details