This product is a 1 mil polyimide tape with an acrylic adhesive, designed for high-temperature applications such as the insulation of coils, capacitors, and motors. It features a total thickness of 2.3 mils, with the adhesive layer measuring 1.3 mils and the polyimide film at 1.0 mil. The tape operates effectively within a wide temperature range, up to 400°F (204°C), and offers excellent electrical insulation, as well as superior resistance to puncture, tear, and abrasion. The adhesive exhibits a peel adhesion strength of 32 oz/in and a tensile strength of 23 lbs/in, with an elongation of 60%. It also has a dielectric strength of 6800 volts. The tape is amber in color and meets UL-94V0 standards. For optimal performance, it should be applied to clean surfaces, and it has a shelf life of one year when stored properly.
TAPE, 33M X 914.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:36"; Tape Type:InsulatingRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y0742 |
| Product Name | Tape, 33M X 914.4Mm, Pi Film, Amber; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |