TapeCase Ltd. Tape, 22.23Mm, Pet Film, Green; Patch Type Tape Case A13-250

Description
TAPE, 22.23MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 22.23MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 22.23Mm, Pet Film, Green; Patch Type Tape Case - 99Y5311 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 22.23Mm, Pet Film, Green; Patch Type Tape Case
99Y5311
Tape, 22.23Mm, Pet Film, Green; Patch Type Tape Case 99Y5311
TAPE, 22.23MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes

TAPE, 22.23MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5311
Product Name Tape, 22.23Mm, Pet Film, Green; Patch Type Tape Case
Thickness 0.0054 inches (0.1370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details