TapeCase Ltd. Tape, 19.05Mm, Pet Film, Green; Patch Type Tape Case A11-250

Description
TAPE, 19.05MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm, Pet Film, Green; Patch Type Tape Case - 99Y5310 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm, Pet Film, Green; Patch Type Tape Case
99Y5310
Tape, 19.05Mm, Pet Film, Green; Patch Type Tape Case 99Y5310
TAPE, 19.05MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes

TAPE, 19.05MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5310
Product Name Tape, 19.05Mm, Pet Film, Green; Patch Type Tape Case
Thickness 0.0054 inches (0.1370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 2045-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0075 inches (0.1905 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details