TapeCase Ltd. Tape, 15.88Mm, Pet Film, Green; Patch Type Tape Case A09-250

Description
TAPE, 15.88MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.88MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.88Mm, Pet Film, Green; Patch Type Tape Case - 99Y5309 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.88Mm, Pet Film, Green; Patch Type Tape Case
99Y5309
Tape, 15.88Mm, Pet Film, Green; Patch Type Tape Case 99Y5309
TAPE, 15.88MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes

TAPE, 15.88MM, PET FILM, GREEN; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:5.4 mil (0.137 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5309
Product Name Tape, 15.88Mm, Pet Film, Green; Patch Type Tape Case
Thickness 0.0054 inches (0.1370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Multi Purpose Duct Tape - 300 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details