TapeCase Ltd. Tape, 4.57M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case 8-5-CTAPE

Description
TAPE, 4.57M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case - 99Y7037 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case
99Y7037
Tape, 4.57M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case 99Y7037
TAPE, 4.57M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

TAPE, 4.57M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7037
Product Name Tape, 4.57M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Polyimide Film - 303-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyimide Film
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Anodizing Discs - AD00500 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details