TapeCase Ltd. Tape, 32.92M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case 8-36-CTAPE

Description
TAPE, 32.92M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:InsulatingRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:InsulatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case - 99Y7036 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case
99Y7036
Tape, 32.92M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case 99Y7036
TAPE, 32.92M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensiti ve High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:InsulatingRoHS Compliant: Yes

TAPE, 32.92M X 203.2MM, FEP, CLEAR; Adhesive Type:Pressuresensitive High Temperature Silicone; Tape Backing Material:Fluorinated Ethylene Propylene; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Tape Type:InsulatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7036
Product Name Tape, 32.92M X 203.2Mm, Fep, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Lead Foil Discs - LF02750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Coated Polyester Film - 1711M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details