TapeCase Ltd. Tape, 65.84M X 152.4Mm, Black, Pet Film; Tape Type Tape Case 6-72-MPFT-BLACK

Description
TAPE, 65.84M X 152.4MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 152.4MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 152.4Mm, Black, Pet Film; Tape Type Tape Case - 99Y5031 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 152.4Mm, Black, Pet Film; Tape Type Tape Case
99Y5031
Tape, 65.84M X 152.4Mm, Black, Pet Film; Tape Type Tape Case 99Y5031
TAPE, 65.84M X 152.4MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 152.4MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5031
Product Name Tape, 65.84M X 152.4Mm, Black, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data