TapeCase Ltd. Tape, 15.24M X 152.4Mm, Pi Film; Tape Colour Tape Case 6-50-KHN-1

Description
TAPE, 15.24M X 152.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 15.24M X 152.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 15.24M X 152.4Mm, Pi Film; Tape Colour Tape Case - 99Y7015 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 15.24M X 152.4Mm, Pi Film; Tape Colour Tape Case
99Y7015
Tape, 15.24M X 152.4Mm, Pi Film; Tape Colour Tape Case 99Y7015
TAPE, 15.24M X 152.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes

TAPE, 15.24M X 152.4MM, PI FILM; Tape Colour:-; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:50ft; Roll Length - Metric:15.24m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Product Range:KHN-1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y7015
Product Name Tape, 15.24M X 152.4Mm, Pi Film; Tape Colour Tape Case
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0047 inches (0.1194 mm)
Adhesive PET - Polyester
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details