TapeCase Ltd. Tape, 152.4Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 6-5-SG05-03

Description
TAPE, 152.4Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet
Description
TAPE, 152.4Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 152.4Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case - 99Y6970 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 152.4Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
99Y6970
Tape, 152.4Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case 99Y6970
TAPE, 152.4Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes

TAPE, 152.4Mm x 4.75M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.75m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6970
Product Name Tape, 152.4Mm X 4.75M, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data