TapeCase Ltd. Tape, 4.6M X 152.4Mm, Green, Pet Film; Tape Type Tape Case 6-5-MPFT-GREEN

Description
TAPE, 4.6M X 152.4MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes
Description
TAPE, 4.6M X 152.4MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 152.4Mm, Green, Pet Film; Tape Type Tape Case - 99Y4958 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 152.4Mm, Green, Pet Film; Tape Type Tape Case
99Y4958
Tape, 4.6M X 152.4Mm, Green, Pet Film; Tape Type Tape Case 99Y4958
TAPE, 4.6M X 152.4MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 4.6M X 152.4MM, GREEN, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Green; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4958
Product Name Tape, 4.6M X 152.4Mm, Green, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 100S.063 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF01687 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details