TapeCase Ltd. Tape, 4.6M X 152.4Mm, Blue, Pet Film; Tape Type Tape Case 6-5-MPFT-BLUE

Description
TAPE, 4.6M X 152.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes
Description
TAPE, 4.6M X 152.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 152.4Mm, Blue, Pet Film; Tape Type Tape Case - 99Y4956 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 152.4Mm, Blue, Pet Film; Tape Type Tape Case
99Y4956
Tape, 4.6M X 152.4Mm, Blue, Pet Film; Tape Type Tape Case 99Y4956
TAPE, 4.6M X 152.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 4.6M X 152.4MM, BLUE, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Blue; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4956
Product Name Tape, 4.6M X 152.4Mm, Blue, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Coated Paper Tape - 410B - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Paper Tape
Backing Paper
Adhesive Crepe Paper
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details