TapeCase Ltd. Tape, 152.4Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case 6-36-SG05-03

Description
TAPE, 152.4Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet
Description
TAPE, 152.4Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 152.4Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case - 99Y6948 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 152.4Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case
99Y6948
Tape, 152.4Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case 99Y6948
TAPE, 152.4Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes

TAPE, 152.4Mm x 32.92M, PTFE, BROWN; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4.7 mil (0.12 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:Packaging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6948
Product Name Tape, 152.4Mm X 32.92M, Ptfe, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
E-Z Peel™ Discs - EZ01937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Flame Spray Masking Tape - 410 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Rubber; Silicone
Adhesive Silicone Rubber/Glass Cloth
View Details