TapeCase Ltd. Tape, 32.92M X 152.4Mm, Pe Film; Adhesive Type Tape Case 6-36-423-10

Description
TAPE, 32.92M X 152.4MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 152.4MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 152.4Mm, Pe Film; Adhesive Type Tape Case - 99Y4945 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 152.4Mm, Pe Film; Adhesive Type Tape Case
99Y4945
Tape, 32.92M X 152.4Mm, Pe Film; Adhesive Type Tape Case 99Y4945
TAPE, 32.92M X 152.4MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:General Purpose RoHS Compliant: Yes

TAPE, 32.92M X 152.4MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:1.8 mil (0.045 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"; Tape Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4945
Product Name Tape, 32.92M X 152.4Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Acrylic Transfer - 1150 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details