TapeCase Ltd. Tape, 0.91M X 152.4Mm, Ptfe, Grey; Tape Type Tape Case 6-1-2045-10

Description
TAPE, 0.91M X 152.4MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 0.91M X 152.4MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 0.91M X 152.4Mm, Ptfe, Grey; Tape Type Tape Case - 99Y6940 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 0.91M X 152.4Mm, Ptfe, Grey; Tape Type Tape Case
99Y6940
Tape, 0.91M X 152.4Mm, Ptfe, Grey; Tape Type Tape Case 99Y6940
TAPE, 0.91M X 152.4MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 0.91M X 152.4MM, PTFE, GREY; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:1yard; Roll Length - Metric:910mm; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6940
Product Name Tape, 0.91M X 152.4Mm, Ptfe, Grey; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Autowrap - 0895 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Autowrap
Backing Plastic / Polymer
Adhesive Polyolefin
View Details
Powder Peel Blue Discs - PB00750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details