TAPE, 30.48M X 127MM, PI FILM; Tape Colour:-; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:5"; Tape Width - Metric:127mm; Product Range:KHN-5 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 99Y6682 |
| Product Name | Tape, 30.48M X 127Mm, Pi Film; Tape Colour Tape Case |
| Width | 5 inches (127 mm) |