TapeCase Ltd. Tape, 65.84M X 101.6Mm, Red, Pet Film; Tape Type Tape Case 4-72-MPFT-RED

Description
TAPE, 65.84M X 101.6MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 101.6MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 101.6Mm, Red, Pet Film; Tape Type Tape Case - 99Y4447 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 101.6Mm, Red, Pet Film; Tape Type Tape Case
99Y4447
Tape, 65.84M X 101.6Mm, Red, Pet Film; Tape Type Tape Case 99Y4447
TAPE, 65.84M X 101.6MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 65.84M X 101.6MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4447
Product Name Tape, 65.84M X 101.6Mm, Red, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Polyethylene Tape (Clear) - 2104 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene Tape (Clear)
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF016MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details