TapeCase Ltd. Tape, 65.84M X 101.6Mm, Black, Pet Film; Tape Type Tape Case 4-72-MPFT-BLACK

Description
TAPE, 65.84M X 101.6MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 101.6MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 101.6Mm, Black, Pet Film; Tape Type Tape Case - 99Y4443 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 101.6Mm, Black, Pet Film; Tape Type Tape Case
99Y4443
Tape, 65.84M X 101.6Mm, Black, Pet Film; Tape Type Tape Case 99Y4443
TAPE, 65.84M X 101.6MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 101.6MM, BLACK, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4443
Product Name Tape, 65.84M X 101.6Mm, Black, Pet Film; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details